Siemens iQ100 LI64LA521, 389 m³/h, Ducted/Recirculating, C, A, B, 67 dB
Siemens iQ100 LI64LA521. Maximum extraction power: 389 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: C. Type: Semi built-in (pull out), Product colour: Metallic, Silver, Cord length: 1.75 m. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 41 kWh, Energy efficiency scale: A+++ to D, Connected load: 108 W