Siemens logo

Siemens KI86NAF30 fridge-freezer Built-in 257 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30694
Info modified on:
27 May 2024, 14:18:34
Short summary description Siemens KI86NAF30 fridge-freezer Built-in 257 L:

Siemens KI86NAF30, 257 L, SN-T, 39 dB, 8 kg/24h

Long summary description Siemens KI86NAF30 fridge-freezer Built-in 257 L:

Siemens KI86NAF30. Total net capacity: 257 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 68 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 223 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.