Siemens logo

Siemens KI86NAD30 fridge-freezer Built-in 257 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58292
Info modified on:
27 May 2024, 13:56:38
Short summary description Siemens KI86NAD30 fridge-freezer Built-in 257 L White:

Siemens KI86NAD30, 257 L, No Frost (fridge), SN-ST, 8 kg/24h, Fresh zone compartment, White

Long summary description Siemens KI86NAD30 fridge-freezer Built-in 257 L White:

Siemens KI86NAD30. Total net capacity: 257 L. Door hinge: Side by side. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 189 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 68 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 223 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.