Siemens logo

Siemens KI24L440 combi-fridge Freestanding 198 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83066
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI24L440 combi-fridge Freestanding 198 L White:

Siemens KI24L440, 198 L, Freestanding, 2 kg/24h, White

Long summary description Siemens KI24L440 combi-fridge Freestanding 198 L White:

Siemens KI24L440. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 198 L, Total gross capacity: 203 L. Fridge net capacity: 181 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Cord length: 2.3 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.