Siemens iQ500 KG39E8XBA, 343 L, SN-T, 14 kg/24h, B, Fresh zone compartment, Black, Stainless steel
Siemens iQ500 KG39E8XBA. Total net capacity: 343 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Energy efficiency class: B, Annual energy consumption: 119 kWh. Product colour: Black, Stainless steel