Siemens logo

Siemens EX645FEC1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96041
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EX645FEC1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Siemens EX645FEC1E, Black, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EX645FEC1E hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Siemens EX645FEC1E. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: AENOR, CE. Control type: Touch, Control position: Front. Connected load (electric): 7400 W, AC input voltage: 230-240 V, AC input frequency: 50 - 60 Hz. Width: 583 mm, Depth: 513 mm, Height: 55 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.