Siemens logo

Siemens EH875TE11E Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53788
Info modified on:
10 Nov 2021, 19:57:26
Short summary description Siemens EH875TE11E Built-in Zone induction hob 5 zone(s):

Siemens EH875TE11E, Built-in, Zone induction hob, Ceramic, 5 zone(s), 5 zone(s), Regular

Long summary description Siemens EH875TE11E Built-in Zone induction hob 5 zone(s):

Siemens EH875TE11E. Appliance placement: Built-in, Hob type: Zone induction hob, Top surface type: Ceramic. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Timer type: Digital. Power: 7290 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 812 mm, Depth: 520 mm, Height: 57 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.