Siemens logo

Siemens EH651TE11E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49631
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Siemens EH651TE11E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651TE11E, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), Touch

Long summary description Siemens EH651TE11E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH651TE11E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Timer type: Digital. Power: 7200 W, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 57 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.