Shuttle logo

Shuttle XH81V White Intel® H81 LGA 1150 (Socket H3)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60018
Info modified on:
17 May 2023, 09:44:39
Short summary description Shuttle XH81V White Intel® H81 LGA 1150 (Socket H3):

Shuttle XH81V, PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA II, Serial ATA III, 90 W

Long summary description Shuttle XH81V White Intel® H81 LGA 1150 (Socket H3):

Shuttle XH81V. Product type: PC barebone. Chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3), BIOS type: AMI. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Memory, maximum: 16 GB. Storage drive interface: Serial ATA II, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.