Shuttle logo

Shuttle PC45G power supply unit 250 W 24-pin ATX Flex ATX Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141102
Info modified on:
26 Jun 2024, 05:44:11
Short summary description Shuttle PC45G power supply unit 250 W 24-pin ATX Flex ATX Silver:

Shuttle PC45G, 250 W, 90 - 264 V, 47 - 63 Hz, 3 - 1.5 A, +12V,+3.3V,+5V,+5Vsb,-12V, 100 W

Long summary description Shuttle PC45G power supply unit 250 W 24-pin ATX Flex ATX Silver:

Shuttle PC45G. Total power: 250 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: Flex ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Silver, Cooling type: Active, Fan diameter: 4 cm. Compliance certificates: RoHS, Certification: CE, CB, WEEE, ErP

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.