Shuttle logo

Shuttle DS57U PC/workstation barebone Nettop Black 3205U BGA 1168 1.5 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64607
Info modified on:
30 Jan 2024, 09:41:09
Short summary description Shuttle DS57U PC/workstation barebone Nettop Black 3205U BGA 1168 1.5 GHz:

Shuttle DS57U, Nettop, Mini PC barebone, BGA 1168, DDR3L-SDRAM, Serial ATA III, 65 W

Long summary description Shuttle DS57U PC/workstation barebone Nettop Black 3205U BGA 1168 1.5 GHz:

Shuttle DS57U. Form factor: Nettop, Product type: Mini PC barebone. Processor socket: BGA 1168, BIOS type: UEFI AMI. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Memory, maximum: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 65 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.