Sharp XG-C335X, 3500 ANSI lumens, LCD, XGA (1024x768), 600:1, 90%, 15 - 70 kHz
Sharp XG-C335X. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Throw ratio: 1.8 - 2.1:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 37 dB