Sharp LC-70LE847U, 177.8 cm (70"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black
Sharp LC-70LE847U. Display diagonal: 177.8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D compatibility. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black