Sharp LC-55CUF8462ES, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 350 cd/m², Flat
Sharp LC-55CUF8462ES. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, VESA mounting interfaces: 600 x 300 mm. Video format supported: ASF, AVI, FLV, M2TS, MKV, MP4, MPG, RM, RMVB, SWF, TS, VOB, WMV, Audio formats supported: AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA, Video apps: YouTube. Consumer Electronics Control (CEC): Aquos Link. RMS rated power: 16 W, Built-in audio decoders: Dolby Digital, DTS 2.0, DTS TruSurround, Dolby Digital Plus