Sharp logo

Sharp 40BG3E TV 101.6 cm (40") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23150
Info modified on:
19 Feb 2024, 06:48:36
Short summary description Sharp 40BG3E TV 101.6 cm (40") Full HD Smart TV Black:

Sharp 40BG3E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Sharp 40BG3E TV 101.6 cm (40") Full HD Smart TV Black:

Sharp 40BG3E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.