Senseo logo

Senseo SARISTA HD8030/60 coffee maker Fully-auto Espresso machine 1.25 L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209185
Info modified on:
01 Apr 2024, 12:25:07
Short summary description Senseo SARISTA HD8030/60 coffee maker Fully-auto Espresso machine 1.25 L:

Senseo SARISTA HD8030/60, Espresso machine, 1.25 L, Coffee beans, Ground coffee, Built-in grinder, 2000 W, Anthracite, Black

Long summary description Senseo SARISTA HD8030/60 coffee maker Fully-auto Espresso machine 1.25 L:

Senseo SARISTA HD8030/60. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.25 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 6 cups, Number of spouts: 2, Built-in grinder. Power: 2000 W. Product colour: Anthracite, Black

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.