Seagate Enterprise ST4000NM002A, 4 TB, 7200 RPM, 256 MB, 3.5", Serial ATA III
Seagate Enterprise ST4000NM002A. Hard drive capacity: 4 TB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 256 MB, Hard drive size: 3.5", Host interface: Serial ATA III