Seagate Constellation CS 3TB SATA 6Gb/s, 3 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III
Seagate Constellation CS 3TB SATA 6Gb/s. Hard drive capacity: 3 TB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 64 MB, Hard drive size: 3.5", Host interface: Serial ATA III