Seagate IronWolf Pro ST12000NE0007, 12 TB, 7200 RPM, 256 MB, 3.5", Serial ATA III
Seagate IronWolf Pro ST12000NE0007. Hard drive capacity: 12 TB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 256 MB, Hard drive size: 3.5", Host interface: Serial ATA III