Schneider Electric A9F64210 circuit breaker 2

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25917
Info modified on:
10 Aug 2024, 11:52:32
Short summary description Schneider Electric A9F64210 circuit breaker 2:

Schneider Electric A9F64210, IP20

Long summary description Schneider Electric A9F64210 circuit breaker 2:

Schneider Electric A9F64210. Input operating current: 10 A. International Protection (IP) code: IP20. Width: 36 mm, Depth: 78.5 mm, Weight: 250 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.