Schneider Electric Compact INS250-100, Rotary switch, 4P, Black, IP40, CCC KEMA-KEUR, 750 V
Schneider Electric Compact INS250-100. Type: Rotary switch, Number of poles: 4P, Product colour: Black. AC input voltage: 750 V, AC voltage range: 250 - 750 V, Nominal current output: 22 A. Width: 295 mm, Depth: 131 mm, Height: 136 mm