Sandberg logo

Sandberg RJ45 housings

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11164
Info modified on:
01 Mar 2024, 15:33:46
Short summary description Sandberg RJ45 housings:

Sandberg RJ45 housings, 145 mm, 35 mm, 205 mm, 211 g

Long summary description Sandberg RJ45 housings:

Sandberg RJ45 housings. Package width: 145 mm, Package depth: 35 mm, Package height: 205 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.