Samsung logo

Samsung YP-Z3 MP4 player 8 GB Black, Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70127
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung YP-Z3 MP4 player 8 GB Black, Pink:

Samsung YP-Z3, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black, Pink

Long summary description Samsung YP-Z3 MP4 player 8 GB Black, Pink:

Samsung YP-Z3. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Host interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 30 h. Product colour: Black, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.