Samsung Galaxy S WiFi 4.0 8GB, 8 GB, LCD, FM radio, Built-in camera, 121 g, White
Samsung Galaxy S WiFi 4.0 8GB. Total storage capacity: 8 GB. Display: LCD, Touchscreen. FM radio. Built-in speaker(s). Built-in camera. Continuous audio playback time: 36 h. Weight: 121 g. Product colour: White