Samsung Chromebook Plus XE521QAB-K01US, Intel® Celeron®, 1.5 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 4 GB, 32 GB
Samsung Chromebook Plus XE521QAB-K01US. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: 3965Y, Processor frequency: 1.5 GHz. Display diagonal: 31 cm (12.2"), Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: ChromeOS. Product colour: Silver