Samsung logo

Samsung AddWash 6000 Series WW10N64MRPM washing machine Front-load 10 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83442
Info modified on:
01 Jun 2025, 17:28:03
Short summary description Samsung AddWash 6000 Series WW10N64MRPM washing machine Front-load 10 kg 1400 RPM White:

Samsung AddWash 6000 Series WW10N64MRPM, Front-load, 10 kg, A, 73 dB, 1400 RPM, 142 kWh

Long summary description Samsung AddWash 6000 Series WW10N64MRPM washing machine Front-load 10 kg 1400 RPM White:

Samsung AddWash 6000 Series WW10N64MRPM. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 142 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.