Samsung logo

Samsung WF-J 854 washing machine Front-load 7 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163444
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF-J 854 washing machine Front-load 7 kg 800 RPM White:

Samsung WF-J 854, Front-load, 7 kg, G, 800 RPM, White

Long summary description Samsung WF-J 854 washing machine Front-load 7 kg 800 RPM White:

Samsung WF-J 854. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: G. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.