Samsung logo

Samsung WD91J6A00AW/EG washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93895
Info modified on:
14 Mar 2024, 19:48:10
Short summary description Samsung WD91J6A00AW/EG washer dryer Freestanding Front-load White:

Samsung WD91J6A00AW/EG, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD91J6A00AW/EG washer dryer Freestanding Front-load White:

Samsung WD91J6A00AW/EG. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing: 54 L, Water consumption washing & drying: 99 L, Energy consumption washing per cycle: 1.17 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 10800 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.