Samsung logo

Samsung WD806U2GAWQ/ET washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131854
Info modified on:
27 May 2024, 13:08:46
Short summary description Samsung WD806U2GAWQ/ET washer dryer Freestanding Front-load White:

Samsung WD806U2GAWQ/ET, Front-load, Freestanding, White, Left, Buttons, Rotary, 4 kg

Long summary description Samsung WD806U2GAWQ/ET washer dryer Freestanding Front-load White:

Samsung WD806U2GAWQ/ET. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing: 48 L, Water consumption washing & drying: 88 L, Energy consumption washing per cycle: 1.04 kWh. Depth: 450 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.