Samsung WD0704EEC, Front-load, Freestanding, White, 3.5 kg, 1400 RPM, 7 kg
Samsung WD0704EEC. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 3.5 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Depth: 550 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): B