Samsung logo

Samsung WA52J8700 washing machine Top-load 1100 RPM Platinum

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105145
Info modified on:
14 Mar 2024, 19:21:18
Short summary description Samsung WA52J8700 washing machine Top-load 1100 RPM Platinum:

Samsung WA52J8700, Top-load, 1100 RPM, 165 kWh, Platinum

Long summary description Samsung WA52J8700 washing machine Top-load 1100 RPM Platinum:

Samsung WA52J8700. Loading type: Top-load. Maximum spin speed: 1100 RPM. Annual energy consumption washing: 165 kWh. Product colour: Platinum. Width: 686 mm, Depth: 744 mm, Height: 1168 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.