Samsung logo

Samsung VP-DC163 - DVD Camcorder 0.8 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122141
Info modified on:
24 Feb 2023, 14:17:19
Short summary description Samsung VP-DC163 - DVD Camcorder 0.8 MP CCD:

Samsung VP-DC163 - DVD Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 423 g

Long summary description Samsung VP-DC163 - DVD Camcorder 0.8 MP CCD:

Samsung VP-DC163 - DVD Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 33x, Digital zoom: 1200x, Focal length range: 2.3 - 75.9 mm. Compatible memory cards: MMC, SD. Camera shutter speed: 1/50 - 1/10000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.