Samsung logo

Samsung VT-95BF Dust bag Cylinder vacuum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83336
Info modified on:
08 Jan 2024, 17:08:00
Short summary description Samsung VT-95BF Dust bag Cylinder vacuum:

Samsung VT-95BF, Dust bag, Cylinder vacuum, Blue, Grey, Samsung, VC-58**,VC-67**,VC-68**,VC-69**,VC-71**,VC-86**,SC33**,SC34**,SC51**,SC52**,SC53**,SC54**,SC69**,SC7, Box

Long summary description Samsung VT-95BF Dust bag Cylinder vacuum:

Samsung VT-95BF. Product type: Dust bag, Suitable for vacuum type: Cylinder vacuum, Product colour: Blue, Grey. Package type: Box, Package width: 250 mm, Package depth: 190 mm. Number of dust bags: 5 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.