Samsung logo

Samsung SC07M21N9VD 1.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29469
Info modified on:
14 Mar 2024, 19:14:30
Short summary description Samsung SC07M21N9VD 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07M21N9VD, 700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Cyclonic

Long summary description Samsung SC07M21N9VD 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07M21N9VD. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Dirt separating method: Cyclonic, Noise level: 80 dB. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.