Samsung logo

Samsung VC4100 1.3 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124268
Info modified on:
27 May 2024, 12:59:53
Short summary description Samsung VC4100 1.3 L Cylinder vacuum Dry 550 W Bagless:

Samsung VC4100, 550 W, Cylinder vacuum, Dry, Bagless, 1.3 L, Cyclonic/filtering

Long summary description Samsung VC4100 1.3 L Cylinder vacuum Dry 550 W Bagless:

Samsung VC4100. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Dirt separating method: Cyclonic/filtering, Noise level: 79 dB. Product colour: Black, Grey, Transparent

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.