Samsung logo

Samsung UN78JS9500F 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70811
Info modified on:
19 Feb 2024, 06:48:09
Short summary description Samsung UN78JS9500F 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN78JS9500F, 198.1 cm (78"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN78JS9500F 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN78JS9500F. Display diagonal: 198.1 cm (78"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D compatibility. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.