Samsung logo

Samsung UN75MU9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60763
Info modified on:
21 Jun 2024, 15:52:00
Short summary description Samsung UN75MU9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UN75MU9000F, 189.2 cm (74.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Samsung UN75MU9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UN75MU9000F. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.