Samsung Series 8 UN65MU8000FXZA, 163.8 cm (64.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung Series 8 UN65MU8000FXZA. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver