Samsung logo

Samsung JU6700 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119145
Info modified on:
19 Feb 2024, 06:48:03
Short summary description Samsung JU6700 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung JU6700, 163.8 cm (64.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung JU6700 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung JU6700. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.