Samsung logo

Samsung Series 8 UN60KS8000FXZA TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver 1000 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61843
Info modified on:
08 Nov 2024, 14:44:51
Short summary description Samsung Series 8 UN60KS8000FXZA TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver 1000 cd/m²:

Samsung Series 8 UN60KS8000FXZA, 152.4 cm (60"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 8 UN60KS8000FXZA TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Silver 1000 cd/m²:

Samsung Series 8 UN60KS8000FXZA. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: Motion Rate 240, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.