Samsung logo

Samsung Series 8 UN55MU8000F 138.7 cm (54.6") 4K Ultra HD Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106089
Info modified on:
21 Jun 2024, 15:52:14
Short summary description Samsung Series 8 UN55MU8000F 138.7 cm (54.6") 4K Ultra HD Wi-Fi Black:

Samsung Series 8 UN55MU8000F, 138.7 cm (54.6"), 3840 x 2160 pixels, 4K Ultra HD, Wi-Fi, ATSC, Black

Long summary description Samsung Series 8 UN55MU8000F 138.7 cm (54.6") 4K Ultra HD Wi-Fi Black:

Samsung Series 8 UN55MU8000F. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.