Samsung logo

Samsung UN55J5300AF 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55J5300AF 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UN55J5300AF, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55J5300AF 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UN55J5300AF. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.