Samsung logo

Samsung UN46D6500/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77252
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UN46D6500/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Black:

Samsung UN46D6500/BDD5500/BG, 116.6 cm (45.9"), 1920 x 1080 pixels, Full HD, 3D compatibility, Wi-Fi, Black

Long summary description Samsung UN46D6500/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Black:

Samsung UN46D6500/BDD5500/BG. Display diagonal: 116.6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D compatibility. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.