Samsung logo

Samsung UE60KU6070U 152.4 cm (60") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148394
Info modified on:
27 May 2024, 12:32:01
Short summary description Samsung UE60KU6070U 152.4 cm (60") 4K Ultra HD Smart TV Black:

Samsung UE60KU6070U, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Samsung UE60KU6070U 152.4 cm (60") 4K Ultra HD Smart TV Black:

Samsung UE60KU6070U. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.