Samsung logo

Samsung UE55K5589SU 139.7 cm (55") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160217
Info modified on:
13 Nov 2024, 12:33:49
Short summary description Samsung UE55K5589SU 139.7 cm (55") Full HD Smart TV Wi-Fi White:

Samsung UE55K5589SU, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE55K5589SU 139.7 cm (55") Full HD Smart TV Wi-Fi White:

Samsung UE55K5589SU. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.