Samsung logo

Samsung UE48H6800AK 121.9 cm (48") Full HD Smart TV Wi-Fi Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101645
Info modified on:
27 May 2024, 12:19:41
Short summary description Samsung UE48H6800AK 121.9 cm (48") Full HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE48H6800AK, 121.9 cm (48"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48H6800AK 121.9 cm (48") Full HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE48H6800AK. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.