Samsung logo

Samsung UE48H6240AY 121.9 cm (48") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205797
Info modified on:
11 Nov 2024, 06:38:38
Short summary description Samsung UE48H6240AY 121.9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung UE48H6240AY, 121.9 cm (48"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48H6240AY 121.9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung UE48H6240AY. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.