Samsung logo

Samsung UE43NU7199UXZG TV 109.2 cm (43") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54670
Info modified on:
27 May 2024, 13:56:08
Short summary description Samsung UE43NU7199UXZG TV 109.2 cm (43") 4K Ultra HD Smart TV Black:

Samsung UE43NU7199UXZG, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Samsung UE43NU7199UXZG TV 109.2 cm (43") 4K Ultra HD Smart TV Black:

Samsung UE43NU7199UXZG. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.