Samsung logo

Samsung UE40D6510 101.6 cm (40") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116703
Info modified on:
11 Nov 2024, 15:30:45
Short summary description Samsung UE40D6510 101.6 cm (40") Full HD Wi-Fi Black:

Samsung UE40D6510, 101.6 cm (40"), 1920 x 1080 pixels, LED, 3D compatibility, Wi-Fi, Black

Long summary description Samsung UE40D6510 101.6 cm (40") Full HD Wi-Fi Black:

Samsung UE40D6510. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.