Samsung logo

Samsung UE37D6200 94 cm (37") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135373
Info modified on:
11 Nov 2024, 13:48:15
Short summary description Samsung UE37D6200 94 cm (37") Full HD Smart TV Wi-Fi Black:

Samsung UE37D6200, 94 cm (37"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE37D6200 94 cm (37") Full HD Smart TV Wi-Fi Black:

Samsung UE37D6200. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.